Swissbit AG Solid State Drives (SSDs), Hard Disk Drives (HDDs) SFSA064GM1AA2TO-I-NC-216-STD

Description
Solid State Drive (SSD) FLASH - NAND (SLC) 64GB SATA III M.2 Module 3.3V
Request a Quote Datasheet
Description
Solid State Drive (SSD) FLASH - NAND (SLC) 64GB SATA III M.2 Module 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 1052-1288-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
1052-1288-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) 1052-1288-ND
Solid State Drive (SSD) FLASH - NAND (SLC) 64GB SATA III M.2 Module 3.3V

Solid State Drive (SSD) FLASH - NAND (SLC) 64GB SATA III M.2 Module 3.3V

Buy Now Datasheet
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SFSA064GM1AA2TO-I-NC-216-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SFSA064GM1AA2TO-I-NC-216-STD
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SFSA064GM1AA2TO-I-NC-216-STD
Win Source Part Number: 1243016-SFSA064GM1AA 2TO-I-NC-216-STD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: X-600M2 Type: SATA III Package: Tray Standard Package: 1 Current - Max: 515mA Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 64GB Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 42.00mm x 22.00mm x 3.30mm Form Factor: M.2 Module ECCN: 3A991B1A Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable Speed - Read: 520MB/s Speed - Write: 245MB/s HTSUS: 8471.70.6000 Mfr: Swissbit Other Names: SFSA064GM1AA2TO-I-NC -216-STD,605345,1052 -1288 Base Product Number: SFSA064 Product Status: Not For New Designs

Win Source Part Number: 1243016-SFSA064GM1AA2TO-I-NC-216-STD
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: X-600M2
Type: SATA III
Package: Tray
Standard Package: 1
Current - Max: 515mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 64GB
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 42.00mm x 22.00mm x 3.30mm
Form Factor: M.2 Module
ECCN: 3A991B1A
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
Speed - Read: 520MB/s
Speed - Write: 245MB/s
HTSUS: 8471.70.6000
Mfr: Swissbit
Other Names: SFSA064GM1AA2TO-I-NC-216-STD,605345,1052-1288
Base Product Number: SFSA064
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Data Storage Systems Data Storage Systems
Product Number 1052-1288-ND SFSA064GM1AA2TO-I-NC-216-STD
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs) Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Interface SATA III
Mounting Options M.2 Module
Operating Temperature -40 to 185 F (-40 to 85 C)
Capacity 64 GB
Transfer Rate 0.5200 GB/sec
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-C4MV2-128GDEDC-ND - DigiKey
Specs
Interface NVMe
Mounting Options M.2 Module
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Hard Drives - 888129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Mounting Options Integrally Mounted
View Details
Force Series™ F240A Solid-State Hard Drive - CSSD-F240GB2-BRKT-A - Corsair Memory
Specs
Device Type Hard Drive (optional feature)
View Details