Swissbit AG Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SFSA060GM3AA2TO-I-LB-326-STD

Description
Win Source Part Number: 1242982-SFSA060GM3AA 2TO-I-LB-326-STD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: X-60M Type: SATA III Package: Tray Standard Package: 1 Current - Max: 960mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 60GB Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 80.00mm x 22.00mm x 3.60mm Form Factor: M.2 Module ECCN: 3A991B1A Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Speed - Read: 520MB/s Speed - Write: 450MB/s HTSUS: 8471.70.9000 Mfr: Swissbit Other Names: 1052-1394,606634 Base Product Number: SFSA060
Request a Quote Datasheet
Description
Win Source Part Number: 1242982-SFSA060GM3AA 2TO-I-LB-326-STD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: X-60M Type: SATA III Package: Tray Standard Package: 1 Current - Max: 960mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 60GB Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 80.00mm x 22.00mm x 3.60mm Form Factor: M.2 Module ECCN: 3A991B1A Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Speed - Read: 520MB/s Speed - Write: 450MB/s HTSUS: 8471.70.9000 Mfr: Swissbit Other Names: 1052-1394,606634 Base Product Number: SFSA060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SFSA060GM3AA2TO-I-LB-326-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SFSA060GM3AA2TO-I-LB-326-STD
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SFSA060GM3AA2TO-I-LB-326-STD
Win Source Part Number: 1242982-SFSA060GM3AA 2TO-I-LB-326-STD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: X-60M Type: SATA III Package: Tray Standard Package: 1 Current - Max: 960mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 60GB Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 80.00mm x 22.00mm x 3.60mm Form Factor: M.2 Module ECCN: 3A991B1A Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Speed - Read: 520MB/s Speed - Write: 450MB/s HTSUS: 8471.70.9000 Mfr: Swissbit Other Names: 1052-1394,606634 Base Product Number: SFSA060

Win Source Part Number: 1242982-SFSA060GM3AA2TO-I-LB-326-STD
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: X-60M
Type: SATA III
Package: Tray
Standard Package: 1
Current - Max: 960mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC)
Memory Size: 60GB
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 80.00mm x 22.00mm x 3.60mm
Form Factor: M.2 Module
ECCN: 3A991B1A
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 520MB/s
Speed - Write: 450MB/s
HTSUS: 8471.70.9000
Mfr: Swissbit
Other Names: 1052-1394,606634
Base Product Number: SFSA060

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Data Storage Systems
Product Number SFSA060GM3AA2TO-I-LB-326-STD
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-96HD1000G-ST-WD7K2-ND - DigiKey
Specs
Interface SATA III
Mounting Options "3.5"""
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Small Form Factor (SFF) 2 TB Removable SATA Solid-State Drive (SSD) - XPort6196 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Device Type Solid State Drive; Removable Cartridge Hard Drive
Media Format Solid-State Drive (SSD)
Capacity 2000 GB
View Details
SATA III DOM -  - MagicRAM, Inc.
MagicRAM, Inc.
Specs
Device Type Solid State Drive; Removable Cartridge Hard Drive
Interface SATA 3
Capacity 4 to 64 GB
View Details