Swissbit AG Solid State Drives (SSDs), Hard Disk Drives (HDDs) SFSA032GU1AA4TO-I-DB-216-STD

Description
Solid State Drive (SSD) FLASH - NAND (SLC) 32GB SATA III mSATA 3.3V
Request a Quote Datasheet
Description
Solid State Drive (SSD) FLASH - NAND (SLC) 32GB SATA III mSATA 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 1052-1227-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
1052-1227-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) 1052-1227-ND
Solid State Drive (SSD) FLASH - NAND (SLC) 32GB SATA III mSATA 3.3V

Solid State Drive (SSD) FLASH - NAND (SLC) 32GB SATA III mSATA 3.3V

Buy Now Datasheet
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SFSA032GU1AA4TO-I-DB-216-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SFSA032GU1AA4TO-I-DB-216-STD
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SFSA032GU1AA4TO-I-DB-216-STD
Win Source Part Number: 1243027-SFSA032GU1AA 4TO-I-DB-216-STD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: X-600M Type: SATA III Package: Bulk Standard Package: 1 Current - Max: 470mA Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 32GB Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 50.80mm x 29.85mm x 3.50mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Speed - Read: 520MB/s Speed - Write: 250MB/s HTSUS: 8471.70.6000 Mfr: Swissbit Other Names: 605262,1052-1227 Base Product Number: SFSA032 Product Status: Not For New Designs

Win Source Part Number: 1243027-SFSA032GU1AA4TO-I-DB-216-STD
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: X-600M
Type: SATA III
Package: Bulk
Standard Package: 1
Current - Max: 470mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 32GB
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 50.80mm x 29.85mm x 3.50mm
Form Factor: mSATA
ECCN: 3A991B1A
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 520MB/s
Speed - Write: 250MB/s
HTSUS: 8471.70.6000
Mfr: Swissbit
Other Names: 605262,1052-1227
Base Product Number: SFSA032
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Data Storage Systems Data Storage Systems
Product Number 1052-1227-ND SFSA032GU1AA4TO-I-DB-216-STD
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs) Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Interface SATA III
Mounting Options mSATA
Operating Temperature -40 to 185 F (-40 to 85 C)
Capacity 32 GB
Transfer Rate 0.5200 GB/sec
Unlock Full Specs
to access all available technical data

Similar Products

Hard Drives - 888135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Mounting Options Free Standing
View Details
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-SMSV4-2TDSDM-ND - DigiKey
Specs
Interface SATA III
Mounting Options mSATA
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hard Drives - 358884 - RS Components, Ltd.
Verbatim Corporation
Specs
Device Type Hard Drive
Mounting Options Free Standing
View Details