Swissbit AG Memory SFEM032GB1ED1TO-A-5E-111-STD

Description
FLASH - NAND Memory IC 256Gb (32G x 8) eMMC 200MHz 153-BGA (11.5x13)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 256Gb (32G x 8) eMMC 200MHz 153-BGA (11.5x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1052-SFEM032GB1ED1TO-A-5E-111-STD-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 256Gb (32G x 8) eMMC 200MHz 153-BGA (11.5x13)

FLASH - NAND Memory IC 256Gb (32G x 8) eMMC 200MHz 153-BGA (11.5x13)

Buy Now Datasheet
Flash Memory, 32Gb, -40 To 105Deg C Rohs Compliant Swissbit - 29AK7212 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 32Gb, -40 To 105Deg C Rohs Compliant Swissbit
29AK7212
Flash Memory, 32Gb, -40 To 105Deg C Rohs Compliant Swissbit 29AK7212
FLASH MEMORY, 32GB, -40 TO 105DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 32GB, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site
Flash Memory, 32Gb, -40 To 105Deg C; Flash Memory Type Swissbit - 26AK8190 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 32Gb, -40 To 105Deg C; Flash Memory Type Swissbit
26AK8190
Flash Memory, 32Gb, -40 To 105Deg C; Flash Memory Type Swissbit 26AK8190
FLASH MEMORY, 32GB, -40 TO 105DEG C; Flash Memory Type:3D TLC NAND; Memory Size:32GB; Flash Memory Configuration:-; IC Interface Type:-; Memory Case Style:BGA; No. of Pins:153Pins; Clock Frequency:200MHz; Access Time:

FLASH MEMORY, 32GB, -40 TO 105DEG C; Flash Memory Type:3D TLC NAND; Memory Size:32GB; Flash Memory Configuration:-; IC Interface Type:-; Memory Case Style:BGA; No. of Pins:153Pins; Clock Frequency:200MHz; Access Time:

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SFEM032GB1ED1TO-A-5E-111-STD - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
SFEM032GB1ED1TO-A-5E-111-STD
Integrated Circuits (ICs) - Memory - Memory SFEM032GB1ED1TO-A-5E-111-STD
IC FLASH 256GBIT EMMC 153BGA

IC FLASH 256GBIT EMMC 153BGA

Supplier's Site
FLASH - NAND Memory IC 256Gbit eMMC 200 MHz 153-BGA (11.5x13)

FLASH - NAND Memory IC 256Gbit eMMC 200 MHz 153-BGA (11.5x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1052-SFEM032GB1ED1TO-A-5E-111-STD-ND 29AK7212 26AK8190 SFEM032GB1ED1TO-A-5E-111-STD SFEM032GB1ED1TO-A-5E-111-STD
Product Name Memory Flash Memory, 32Gb, -40 To 105Deg C Rohs Compliant Swissbit Flash Memory, 32Gb, -40 To 105Deg C; Flash Memory Type Swissbit Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash Flash; FLASH Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 153-TFBGA BGA BGA; 153-TFBGA
Supply Voltage 2.7V ~ 3.6V 153-TFBGA 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - NM27C040Q170 - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers
 - 27LS00APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP16
View Details
3 suppliers