FLASH - NAND (MLC) Memory IC 256Gb (32G x 8) eMMC 200MHz 153-BGA (11.5x13)
IC FLASH 256GBIT EMMC 153BGA
IC FLASH 256GBIT EMMC 153BGA
FLASH - NAND (MLC) Memory IC 256Gbit eMMC 200 MHz 153-BGA (11.5x13)
FLASH MEMORY, 32GB, -40 TO 85DEG C; Flash Memory Type:MLC NAND; Memory Size:32GB; Flash Memory Configuration:-; IC Interface Type:-; Memory Case Style:BGA; No. of Pins:153Pins; Clock Frequency:200MHz; Access Time:- RoHS Compliant: Yes
IC FLASH 256GBIT EMMC 153BGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1052-SFEM032GB1EA1TO-I-LF-121-STD-ND | SFEM032GB1EA1TO-I-LF-121-STD | SFEM032GB1EA1TO-I-LF-121-STD | SFEM032GB1EA1TO-I-LF-121-STD | 70AH3686 | SFEM032GB1EA1TO-I-LF-121-STD |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Flash Memory, 32Gb, -40 To 85Deg C; Flash Memory Type Swissbit | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash | Flash; FLASH - NAND (MLC) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 153-VFBGA | BGA; 153-VFBGA | BGA | 153-VFBGA | ||
| Supply Voltage | 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V |