FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200MHz 153-BGA (11.5x13)
IC FLASH 256GBIT EMMC 153BGA
FLASH MEMORY, 32GB, -40 TO 85DEG C; Flash Memory Type:pSLC NAND; Memory Size:32GB; Flash Memory Configuration:-; IC Interface Type:-; Memory Case Style:BGA; No. of Pins:153Pins; Clock Frequency:200MHz; Access Time:- RoHS Compliant: Yes
IC FLASH 256GBIT EMMC 153BGA
FLASH - NAND (pSLC) Memory IC 256Gbit eMMC 200 MHz 153-BGA (11.5x13)
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1052-SFEM032GB1EA1TO-I-HG-12P-STD-ND | SFEM032GB1EA1TO-I-HG-12P-STD | 70AH3684 | SFEM032GB1EA1TO-I-HG-12P-STD | SFEM032GB1EA1TO-I-HG-12P-STD |
| Product Name | Memory | Memory | Flash Memory, 32Gb, -40 To 85Deg C; Flash Memory Type Swissbit | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 153-VFBGA | BGA | BGA; 153-VFBGA | ||
| Supply Voltage | 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V |