Swissbit AG Memory Card, Emmc, Mlc, 16Gb; Blank Media Flash Memory Type Swissbit SFEM016GB1EA1TOIGE111STD1

Description
MEMORY CARD, EMMC, MLC, 16GB; Blank Media Flash Memory Type:eMMC; Memory Capacity:16GB; Product Range:EM-20 Series RoHS Compliant: Yes
Description
MEMORY CARD, EMMC, MLC, 16GB; Blank Media Flash Memory Type:eMMC; Memory Capacity:16GB; Product Range:EM-20 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Memory Card, Emmc, Mlc, 16Gb; Blank Media Flash Memory Type Swissbit - 25AC2775 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card, Emmc, Mlc, 16Gb; Blank Media Flash Memory Type Swissbit
25AC2775
Memory Card, Emmc, Mlc, 16Gb; Blank Media Flash Memory Type Swissbit 25AC2775
MEMORY CARD, EMMC, MLC, 16GB; Blank Media Flash Memory Type:eMMC; Memory Capacity:16GB; Product Range:EM-20 Series RoHS Compliant: Yes

MEMORY CARD, EMMC, MLC, 16GB; Blank Media Flash Memory Type:eMMC; Memory Capacity:16GB; Product Range:EM-20 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 25AC2775
Product Name Memory Card, Emmc, Mlc, 16Gb; Blank Media Flash Memory Type Swissbit
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - AM29DL800BT-120WBC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 8000000 kbits
View Details
Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - S25FL116K0XWEI009 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 16000 kbits
View Details
2 suppliers