Swissbit AG Memory SFEM005GB2ED1TO-I-5E-11P-STD

Description
IC FLASH 40GBIT EMMC 153BGA
Request a Quote
Description
IC FLASH 40GBIT EMMC 153BGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFEM005GB2ED1TO-I-5E-11P-STD is a 5 GByte e¬?MMC memory device from Quarktwin Technology Ltd., compliant with the JEDEC e¬?MMC 5.1 standard. It features a 153-ball BGA package with a pitch of 0.5mm and dimensions of 11.5 x 13mm. This memory operates within an industrial temperature range of -40 to 85°C and utilizes 3D TLC NAND technology in Enhanced Mode (pSLC), providing improved write performance and endurance. The device supports a maximum sequential read speed of up to 300MB/s and a write speed of up to 230MB/s, with a burst data transfer rate of 400MB/s in HS400 mode. It is designed for high reliability and includes advanced firmware features such as wear leveling, power-fail data loss protection, and read disturb management. The power supply requirements are low, operating at VCCQ of 1.7V to 1.95V or 2.7V to 3.6V for e¬?MMC supply, and VCC of 2.7V to 3.6V for NAND Flash supply. This memory is suitable for applications in industrial and automotive environments, including POS/POI systems, PLCs, IoT devices, and medical equipment, where long life cycles and superior data retention are critical.

Datasheet Summary
Powered by GS/AI

The SFEM005GB2ED1TO-I-5E-11P-STD is a 5 GByte e¬?MMC memory device from Quarktwin Technology Ltd., compliant with the JEDEC e¬?MMC 5.1 standard. It features a 153-ball BGA package with a pitch of 0.5mm and dimensions of 11.5 x 13mm. This memory operates within an industrial temperature range of -40 to 85°C and utilizes 3D TLC NAND technology in Enhanced Mode (pSLC), providing improved write performance and endurance. The device supports a maximum sequential read speed of up to 300MB/s and a write speed of up to 230MB/s, with a burst data transfer rate of 400MB/s in HS400 mode. It is designed for high reliability and includes advanced firmware features such as wear leveling, power-fail data loss protection, and read disturb management. The power supply requirements are low, operating at VCCQ of 1.7V to 1.95V or 2.7V to 3.6V for e¬?MMC supply, and VCC of 2.7V to 3.6V for NAND Flash supply. This memory is suitable for applications in industrial and automotive environments, including POS/POI systems, PLCs, IoT devices, and medical equipment, where long life cycles and superior data retention are critical.

Suppliers

Company
Product
Description
Supplier Links
Memory - 1052-SFEM005GB2ED1TO-I-5E-11P-STD-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 40GBIT EMMC 153BGA

IC FLASH 40GBIT EMMC 153BGA

Buy Now Datasheet
FLASH - NAND (pSLC) Memory IC 40Gbit eMMC 200 MHz 153-BGA (11.5x13)

FLASH - NAND (pSLC) Memory IC 40Gbit eMMC 200 MHz 153-BGA (11.5x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SFEM005GB2ED1TO-I-5E-11P-STD - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
SFEM005GB2ED1TO-I-5E-11P-STD
Integrated Circuits (ICs) - Memory - Memory SFEM005GB2ED1TO-I-5E-11P-STD
IC FLASH 40GBIT EMMC 153BGA

IC FLASH 40GBIT EMMC 153BGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1052-SFEM005GB2ED1TO-I-5E-11P-STD-ND SFEM005GB2ED1TO-I-5E-11P-STD SFEM005GB2ED1TO-I-5E-11P-STD
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory, 4Mbit, 55Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8336 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type TSOP
View Details
Memory - 5962-8858702XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 4 kbits
View Details
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers