Swissbit AG 120GB Memory IC and Storage Component SFCA120GH3AA2TO-I-HC-226-STD

Description
MEMORY CARD CFAST 120GB MLC Product overview: SFCA120GH3AA2TO-I-HC -226-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 120GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-SFCA120GH3AA2TO- I-HC-226-STD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MEMORY CARD CFAST 120GB MLC Product overview: SFCA120GH3AA2TO-I-HC -226-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 120GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-SFCA120GH3AA2TO- I-HC-226-STD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120GB Memory IC and Storage Component - 501-SFCA120GH3AA2TO-I-HC-226-STD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120GB Memory IC and Storage Component
501-SFCA120GH3AA2TO-I-HC-226-STD
120GB Memory IC and Storage Component 501-SFCA120GH3AA2TO-I-HC-226-STD
MEMORY CARD CFAST 120GB MLC Product overview: SFCA120GH3AA2TO-I-HC -226-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 120GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-SFCA120GH3AA2TO- I-HC-226-STD can be used for catalog matching and distributor lookup.

MEMORY CARD CFAST 120GB MLC Product overview: SFCA120GH3AA2TO-I-HC-226-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 120GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-SFCA120GH3AA2TO-I-HC-226-STD can be used for catalog matching and distributor lookup.

Supplier's Site
Memory Card, Cfast, 120Gb; Blank Media Flash Memory Type Swissbit - 70AH3594 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card, Cfast, 120Gb; Blank Media Flash Memory Type Swissbit
70AH3594
Memory Card, Cfast, 120Gb; Blank Media Flash Memory Type Swissbit 70AH3594
MEMORY CARD, CFAST, 120GB; Blank Media Flash Memory Type:CFast Card, Industrial; Memory Capacity:120GB; Product Range:durabit F-60 Series RoHS Compliant: Yes

MEMORY CARD, CFAST, 120GB; Blank Media Flash Memory Type:CFast Card, Industrial; Memory Capacity:120GB; Product Range:durabit F-60 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Memory Card, Cfast, 120Gb Rohs Compliant Swissbit - 62AJ8989 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card, Cfast, 120Gb Rohs Compliant Swissbit
62AJ8989
Memory Card, Cfast, 120Gb Rohs Compliant Swissbit 62AJ8989
MEMORY CARD, CFAST, 120GB ROHS COMPLIANT: YES

MEMORY CARD, CFAST, 120GB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 501-SFCA120GH3AA2TO-I-HC-226-STD 70AH3594 62AJ8989
Product Name 120GB Memory IC and Storage Component Memory Card, Cfast, 120Gb; Blank Media Flash Memory Type Swissbit Memory Card, Cfast, 120Gb Rohs Compliant Swissbit
Memory Category Flash; CFast Flash
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details