Swanstrom Tools USA Pliers S340

Description
"Electronics Pliers Needle Nose Smooth 6.56"" (166.6mm)"
Request a Quote Datasheet
Description
"Electronics Pliers Needle Nose Smooth 6.56"" (166.6mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 232-1020-ND - DigiKey
Thief River Falls, MN, United States
"Electronics Pliers Needle Nose Smooth 6.56"" (166.6mm)"

"Electronics Pliers Needle Nose Smooth 6.56"" (166.6mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 232-1020-ND
Product Name Pliers
Type Needle Nose; Specialty / Other; Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1366975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 5.2 inch (132 mm)
Standards VDE/1000V Approved
View Details
PLIER - E189869 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Needle Nose
Length 6.3 inch (160 mm)
Jaw Length 2.09 inch (53.18 mm)
View Details
Channellock 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details