Manufacturer: Swanstrom Tools USA
Win Source Part Number: 892838-S231
Features: Electronics Pliers Needle Nose Serrated 5.28" (134.1mm)
Package: Bulk
Categories: Tools
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8203.20.6030
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 892838-S231 |
| Product Name | Unclassified - S231 |