Swanstrom Tools USA Pliers S230

Description
"Electronics Pliers Needle Nose Smooth 5.28"" (134.1mm)"
Request a Quote Datasheet
Description
"Electronics Pliers Needle Nose Smooth 5.28"" (134.1mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - S230ST-ND - DigiKey
Thief River Falls, MN, United States
"Electronics Pliers Needle Nose Smooth 5.28"" (134.1mm)"

"Electronics Pliers Needle Nose Smooth 5.28"" (134.1mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number S230ST-ND
Product Name Pliers
Type Needle Nose; Specialty / Other; Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 161237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Capacity 0.0709 inch (1.8 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
6565 - Welders self grip wrench - 65652280 - Stahlwille North America
Specs
Length 11.02 inch (280 mm)
Weight 33.2 oz (9.23 N)
View Details
10” Angled Diagonal Plier - DWHT70795 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 6 inch (152 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details