Swanstrom Tools USA Pliers S200E

Description
"Electronics Pliers Flat Nose Smooth 6.13"" (155.7mm)"
Request a Quote Datasheet
Description
"Electronics Pliers Flat Nose Smooth 6.13"" (155.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 232-1117-ND - DigiKey
Thief River Falls, MN, United States
"Electronics Pliers Flat Nose Smooth 6.13"" (155.7mm)"

"Electronics Pliers Flat Nose Smooth 6.13"" (155.7mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 232-1117-ND
Product Name Pliers
Type Flat-Nose; Specialty / Other; Flat Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2284092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 1.26 inch (32 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
6600 - Side cutters - 66003130 - Stahlwille North America
Stahlwille North America
Specs
Type Diagonal
Length 4.92 inch (125 mm)
Weight 3.88 oz (1.08 N)
View Details
6” Diagonal Plier - DWHT70815 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4 inch (102 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details