Manufacturer: Swanstrom Tools USA
Win Source Part Number: 892768-S131
Series: Super Tools™
Features: Side (Diagonal) Cutter Oval Flush 4.10" (104.1mm)
Package: Bulk
Categories: Tools
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8203.20.6060
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 892768-S131 |
| Product Name | Unclassified - S131 |