Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
SWANSTROM TOOLS USA
60125 -- TERMINAL BLOCKS - ACCESSORIES - WIRE FERRULES
Swanstrom Tools USA
Terminal Blocks - Accessories - Wire Ferrules
60125
Description
FERRULES BLUE 2.5MM 40X10 STRIPS
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
FERRULES BLUE 2.5MM 40X10 STRIPS
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
232-1094-ND
Terminal Blocks - Accessories - Wire Ferrules
232-1094-ND
FERRULES BLUE 2.5MM 40X10 STRIPS
FERRULES BLUE 2.5MM 40X10 STRIPS
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Wire Terminals
Product Number
232-1094-ND
Product Name
Terminal Blocks - Accessories - Wire Ferrules
Terminal Type
Barrel, Bullet
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Connector Contacts
1-163090-0
Specs
Features
RoHS
North American
24 to 26 AWG
International
0.1200 to 0.2000 mm
2
View Details
BlockMaster Electronics, Inc.
PCB & Surface Mount Screw Terminals
OT-002-M3
Specs
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
E-Z-HOOK, a division of Tektest, Inc.
8102 Nailclip on Banana Plug Adapter
8102
Specs
Terminal Type
Banana
View Details
ifm efector inc.
screw terminals
E12862
View Details