Swagelok Company Pneumatic Filter SS-4F-K3

Description
DISCONTINUED BY MANUFACTURER, GASKET KIT, STAINLESS STEEL, FOR 4F SERIES IN-LINE PARTICULATE FILTERS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GASKET KIT, STAINLESS STEEL, FOR 4F SERIES IN-LINE PARTICULATE FILTERS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 49531058 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
49531058
Pneumatic Filter 49531058
DISCONTINUED BY MANUFACTURER, GASKET KIT, STAINLESS STEEL, FOR 4F SERIES IN-LINE PARTICULATE FILTERS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GASKET KIT, STAINLESS STEEL, FOR 4F SERIES IN-LINE PARTICULATE FILTERS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 49531058
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Aluminum Fan Filter Assembly - AFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 4.72 inch (120 mm)
View Details
92mm Fan Filter Media 60PPI - 09362-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
HVAC Air Filters - 2560687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Panel
Media Type High Dust Holding Synthetic
Airflow 1106 SCFM (1880 m³/hr)
View Details