Swagelok Company Pipe and Coupling S-600-5-4

Description
MALE ELBOW 3/8IN TUBE 1/4NPT. FREE 2 YEAR RADWELL WARRANTY
Description
MALE ELBOW 3/8IN TUBE 1/4NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 40737759 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
40737759
Pipe and Coupling 40737759
MALE ELBOW 3/8IN TUBE 1/4NPT. FREE 2 YEAR RADWELL WARRANTY

MALE ELBOW 3/8IN TUBE 1/4NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 40737759
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Stainless Steel Hub with 0.375
Specs
Bore 1 0.0781 inch (1.98 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details