SVS-VISTEK GmbH 2D Vision Systems EXO

Description
System integrators often have varying needs governed by the individual project deployment requirements. The EXO helps with the latest CCD & CMOS sensors, providing a wide range of interfaces as GigE-Vision, Camera Link and USB3-Vision. It’s design objective was to create an Industrial camera allowing easy and scalable integration, providing rich functionality with minimal design-in effort. The precision-machined aluminum housing forms the platform for a powerful new industrial camera. Easy to integrate with its uniform mounting holes, the EXO provides a stable suspension bracket for any kind of lens. Delivering brilliant images, the EXO with its advanced electronics offers a very flexible and economic camera concept. Powerful imaging features, a variety of in- and outputs, PLC functionality and an integrated multichannel strobe controller help system integrators to be in perfect control of any machine vision request. Powerful Features Resolution 2.3 to 31 megapixel (up to 4/3") Latest CCD & CMOS sensors from Sony and CMOSIS Monochrome and color versions (Bayer pattern) Various trigger and exposure modes Logic trigger functions (PLC) Adjustable gain, auto gain and auto- exposure Binning mode Area of interest (AOI / ROI) White balance for color versions C-Mount, M42 or Micro Four Thirds lens adapter 8/12 Bit video data stream (14 Bit ADC with CCD) 256 MB burst mode memory inside (GigE) 4 x Power Output (4-channel strobe controller) electric and optical input Programmable sequencer für shutter and LED lights SDK for Windows and Linux available GenTL driver, GenICam 3.0 standard Trigger voltage TTL-24V Extended Temperature Range and a choice of interfaces A tight thermal connection of the low-power dissipation electronics and the sensor to the aluminium unibody housing enables for most EXOs operation in an extended operating temperature range from -10°C...+60°C. The EXO comes in standard C-mount housing or in Tracer flavour with full lens control and a Micro Four Thirds Bayonet. The new large sensors are supported with M42 mount. It is available with GigE-Vision, Camera Link or USB3-Vision interface and is supporting latest standards as USB 3.1 and GenIcam 3.0. The integrated power-I/O interface with its PLC functionality covers simple control tasks in nanoseconds precision or drives up to 4 LED lights without additional components. With uniform size and standard interfaces comes simple inter­change­ability , allowing the system integrator to easily create solutions to varying conditions and requirements - with minimal design effort.A robust and precise camera series with uniform pinout and dimensions, easily scalable with a wide choice of latest CCD and CMOS sensors, available with the most important interface standards and rich of important features.
Description
System integrators often have varying needs governed by the individual project deployment requirements. The EXO helps with the latest CCD & CMOS sensors, providing a wide range of interfaces as GigE-Vision, Camera Link and USB3-Vision. It’s design objective was to create an Industrial camera allowing easy and scalable integration, providing rich functionality with minimal design-in effort. The precision-machined aluminum housing forms the platform for a powerful new industrial camera. Easy to integrate with its uniform mounting holes, the EXO provides a stable suspension bracket for any kind of lens. Delivering brilliant images, the EXO with its advanced electronics offers a very flexible and economic camera concept. Powerful imaging features, a variety of in- and outputs, PLC functionality and an integrated multichannel strobe controller help system integrators to be in perfect control of any machine vision request. Powerful Features Resolution 2.3 to 31 megapixel (up to 4/3") Latest CCD & CMOS sensors from Sony and CMOSIS Monochrome and color versions (Bayer pattern) Various trigger and exposure modes Logic trigger functions (PLC) Adjustable gain, auto gain and auto- exposure Binning mode Area of interest (AOI / ROI) White balance for color versions C-Mount, M42 or Micro Four Thirds lens adapter 8/12 Bit video data stream (14 Bit ADC with CCD) 256 MB burst mode memory inside (GigE) 4 x Power Output (4-channel strobe controller) electric and optical input Programmable sequencer für shutter and LED lights SDK for Windows and Linux available GenTL driver, GenICam 3.0 standard Trigger voltage TTL-24V Extended Temperature Range and a choice of interfaces A tight thermal connection of the low-power dissipation electronics and the sensor to the aluminium unibody housing enables for most EXOs operation in an extended operating temperature range from -10°C...+60°C. The EXO comes in standard C-mount housing or in Tracer flavour with full lens control and a Micro Four Thirds Bayonet. The new large sensors are supported with M42 mount. It is available with GigE-Vision, Camera Link or USB3-Vision interface and is supporting latest standards as USB 3.1 and GenIcam 3.0. The integrated power-I/O interface with its PLC functionality covers simple control tasks in nanoseconds precision or drives up to 4 LED lights without additional components. With uniform size and standard interfaces comes simple inter­change­ability , allowing the system integrator to easily create solutions to varying conditions and requirements - with minimal design effort.A robust and precise camera series with uniform pinout and dimensions, easily scalable with a wide choice of latest CCD and CMOS sensors, available with the most important interface standards and rich of important features.

Suppliers

Company
Product
Description
Supplier Links
2D Vision Systems - EXO - SVS-VISTEK GmbH
Seefeld, Germany
2D Vision Systems
EXO
2D Vision Systems EXO
System integrators often have varying needs governed by the individual project deployment requirements. The EXO helps with the latest CCD & CMOS sensors, providing a wide range of interfaces as GigE-Vision, Camera Link and USB3-Vision. It’s design objective was to create an Industrial camera allowing easy and scalable integration, providing rich functionality with minimal design-in effort. The precision-machined aluminum housing forms the platform for a powerful new industrial camera. Easy to integrate with its uniform mounting holes, the EXO provides a stable suspension bracket for any kind of lens. Delivering brilliant images, the EXO with its advanced electronics offers a very flexible and economic camera concept. Powerful imaging features, a variety of in- and outputs, PLC functionality and an integrated multichannel strobe controller help system integrators to be in perfect control of any machine vision request. Powerful Features Resolution 2.3 to 31 megapixel (up to 4/3") Latest CCD & CMOS sensors from Sony and CMOSIS Monochrome and color versions (Bayer pattern) Various trigger and exposure modes Logic trigger functions (PLC) Adjustable gain, auto gain and auto- exposure Binning mode Area of interest (AOI / ROI) White balance for color versions C-Mount, M42 or Micro Four Thirds lens adapter 8/12 Bit video data stream (14 Bit ADC with CCD) 256 MB burst mode memory inside (GigE) 4 x Power Output (4-channel strobe controller) electric and optical input Programmable sequencer für shutter and LED lights SDK for Windows and Linux available GenTL driver, GenICam 3.0 standard Trigger voltage TTL-24V Extended Temperature Range and a choice of interfaces A tight thermal connection of the low-power dissipation electronics and the sensor to the aluminium unibody housing enables for most EXOs operation in an extended operating temperature range from -10°C...+60°C. The EXO comes in standard C-mount housing or in Tracer flavour with full lens control and a Micro Four Thirds Bayonet. The new large sensors are supported with M42 mount. It is available with GigE-Vision, Camera Link or USB3-Vision interface and is supporting latest standards as USB 3.1 and GenIcam 3.0. The integrated power-I/O interface with its PLC functionality covers simple control tasks in nanoseconds precision or drives up to 4 LED lights without additional components. With uniform size and standard interfaces comes simple inter­change­ability , allowing the system integrator to easily create solutions to varying conditions and requirements - with minimal design effort.A robust and precise camera series with uniform pinout and dimensions, easily scalable with a wide choice of latest CCD and CMOS sensors, available with the most important interface standards and rich of important features.

System integrators often have varying needs governed by the individual project deployment requirements. The EXO helps with the latest CCD & CMOS sensors, providing a wide range of interfaces as GigE-Vision, Camera Link and USB3-Vision. It’s design objective was to create an Industrial camera allowing easy and scalable integration, providing rich functionality with minimal design-in effort.

The precision-machined aluminum housing forms the platform for a powerful new industrial camera. Easy to integrate with its uniform mounting holes, the EXO provides a stable suspension bracket for any kind of lens.
Delivering brilliant images, the EXO with its advanced electronics offers a very flexible and economic camera concept. Powerful imaging features, a variety of in- and outputs, PLC functionality and an integrated multichannel strobe controller help system integrators to be in perfect control of any machine vision request.

Powerful Features
Resolution 2.3 to 31 megapixel (up to 4/3")
Latest CCD & CMOS sensors from Sony and CMOSIS
Monochrome and color versions (Bayer pattern)
Various trigger and exposure modes
Logic trigger functions (PLC)
Adjustable gain, auto gain and auto- exposure
Binning mode
Area of interest (AOI / ROI)
White balance for color versions
C-Mount, M42 or Micro Four Thirds lens adapter
8/12 Bit video data stream (14 Bit ADC with CCD)
256 MB burst mode memory inside (GigE)
4 x Power Output (4-channel strobe controller)
electric and optical input
Programmable sequencer für shutter and LED lights
SDK for Windows and Linux available
GenTL driver, GenICam 3.0 standard
Trigger voltage TTL-24V


Extended Temperature Range and a choice of interfaces
A tight thermal connection of the low-power dissipation electronics and the sensor to the aluminium unibody housing enables for most EXOs operation in an extended operating temperature range from -10°C...+60°C. The EXO comes in standard C-mount housing or in Tracer flavour with full lens control and a Micro Four Thirds Bayonet. The new large sensors are supported with M42 mount. It is available with GigE-Vision, Camera Link or USB3-Vision interface and is supporting latest standards as USB 3.1 and GenIcam 3.0. The integrated power-I/O interface with its PLC functionality covers simple control tasks in nanoseconds precision or drives up to 4 LED lights without additional components. With uniform size and standard interfaces comes simple inter­change­ability, allowing the system integrator to easily create solutions to varying conditions and requirements - with minimal design effort.A robust and precise camera series with uniform pinout and dimensions, easily scalable with a wide choice of latest CCD and CMOS sensors, available with the most important interface standards and rich of important features.

Supplier's Site

Technical Specifications

  SVS-VISTEK GmbH
Product Category Machine Vision Systems
Product Number EXO
Product Name 2D Vision Systems
Image Source Area Scan Camera
Unlock Full Specs
to access all available technical data

Similar Products

Dimensional Measuring Station - TubeInspect XL - Accurex Measurement, Inc.
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
Modules Included Cameras or Imagers
View Details
Optical Gauge For Hairpin -  - Marposs Corp
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
View Details