The NEXUS-PS is a low profile sensor that delivers valve position status in demanding environments (IP-67). The technology utilizes two reed devices that sense a magnetic target in the Open and Closed positions. The sensor element is SPST N.O. and the rotating component contains the magnetic target as well as a high visibility position indicator.
| SVF Flow Controls, Inc. | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | NEXUS-PS |
| Product Name | Control Valve Position Sensor |
| Switch Type | Electromechanical |
| Contact Type | Mantained Contact |
| Switch Configuration | Single Pole, Single Throw (SPST) |
| Operating Temp | -40 to 85 C (-40 to 185 F) |