SVF Flow Controls, Inc. Control Valve Limit Switch Box for Hazardous Locations NEXUS-LX

Description
The SVF model NEXUS-LX is a reliable and compact feedback device fitted with two mechanical SPDT switches rated for 15A service. The NEXUS-LX is part of our family of NEXTEK Controls products for use in hazardous area environments. The ATEX rating and NEMA-7 enclosure combine to assure dependable performance in demanding areas of all process facilities. Approved for Enclosure: DNV 09 ATEX 53807X Area Classification: Ex d IIB T6, IP66, Class I, Div. 1 & 2, Groups C and D Suitable for use on rotary applications for double acting or spring return actuators NAMUR and ISO 5211 adjustable bracket mounting Dual 3/4” NPT conduit entries facilitate wiring in the field and for additional ancillary pilot valve connections Captive cover bolts remain intact during wiring to prevent loss
Description
The SVF model NEXUS-LX is a reliable and compact feedback device fitted with two mechanical SPDT switches rated for 15A service. The NEXUS-LX is part of our family of NEXTEK Controls products for use in hazardous area environments. The ATEX rating and NEMA-7 enclosure combine to assure dependable performance in demanding areas of all process facilities. Approved for Enclosure: DNV 09 ATEX 53807X Area Classification: Ex d IIB T6, IP66, Class I, Div. 1 & 2, Groups C and D Suitable for use on rotary applications for double acting or spring return actuators NAMUR and ISO 5211 adjustable bracket mounting Dual 3/4” NPT conduit entries facilitate wiring in the field and for additional ancillary pilot valve connections Captive cover bolts remain intact during wiring to prevent loss

Suppliers

Company
Product
Description
Supplier Links
Control Valve Limit Switch Box for Hazardous Locations - NEXUS-LX - SVF Flow Controls, Inc.
Santa Fe Springs, CA, USA
Control Valve Limit Switch Box for Hazardous Locations
NEXUS-LX
Control Valve Limit Switch Box for Hazardous Locations NEXUS-LX
The SVF model NEXUS-LX is a reliable and compact feedback device fitted with two mechanical SPDT switches rated for 15A service. The NEXUS-LX is part of our family of NEXTEK Controls products for use in hazardous area environments. The ATEX rating and NEMA-7 enclosure combine to assure dependable performance in demanding areas of all process facilities. Approved for Enclosure: DNV 09 ATEX 53807X Area Classification: Ex d IIB T6, IP66, Class I, Div. 1 & 2, Groups C and D Suitable for use on rotary applications for double acting or spring return actuators NAMUR and ISO 5211 adjustable bracket mounting Dual 3/4” NPT conduit entries facilitate wiring in the field and for additional ancillary pilot valve connections Captive cover bolts remain intact during wiring to prevent loss

The SVF model NEXUS-LX is a reliable and compact feedback device fitted with two mechanical SPDT switches rated for 15A service. The NEXUS-LX is part of our family of NEXTEK Controls products for use in hazardous area environments. The ATEX rating and NEMA-7 enclosure combine to assure dependable performance in demanding areas of all process facilities.

  • Approved for Enclosure: DNV 09 ATEX 53807X
  • Area Classification: Ex d IIB T6, IP66, Class I, Div. 1 & 2, Groups C and D
  • Suitable for use on rotary applications for double acting or spring return actuators
  • NAMUR and ISO 5211 adjustable bracket mounting
  • Dual 3/4” NPT conduit entries facilitate wiring in the field and for additional ancillary pilot valve connections
  • Captive cover bolts remain intact during wiring to prevent loss
Supplier's Site

Technical Specifications

  SVF Flow Controls, Inc.
Product Category Rotary Limit Switches
Product Number NEXUS-LX
Product Name Control Valve Limit Switch Box for Hazardous Locations
Switch Type Electromechanical
Contact Type Mantained Contact
Switch Configuration Single Pole, Double Throw (SPDT)
Actuator Type Wobble Type (Spring)
Connections 8-point Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Limit switch - miniature limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details
Electromechanical Limit Switch, Rotate From 9750 - 1005 Degrees - S9200A-G163-33 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 9750 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Positive-operation door contacts - AZ 06... - AZ 062 K 08106 -  - Schmersal Inc.
Specs
Normal State Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -30 to 70 C (-22 to 158 F)
View Details