The SVF model NEXUS-LS is a reliable and compact position feedback device fitted with two mechanical SPDT switches rated for 5A service. The NEMA 4/4X enclosure is designed for weather-proof protection and corrosion resistance in demanding environments.
NEMA 4/4X (IP66) enclosure to satisfy outdoor protection
“Quick-Set” cam is spring loaded and requires no special tools for calibration
Dual 1/2" NPT conduit entries facilitate wiring in the field and for additional ancillary pilot valve connections
Captive cover bolts remain intact during wiring to prevent loss
Stainless Steel trim and mounting hardware
Rugged and Compact design
The SVF model NEXUS-LS is a reliable and compact position feedback device fitted with two mechanical SPDT switches rated for 5A service. The NEMA 4/4X enclosure is designed for weather-proof protection and corrosion resistance in demanding environments.
- NEMA 4/4X (IP66) enclosure to satisfy outdoor protection
- “Quick-Set” cam is spring loaded and requires no special tools for calibration
- Dual 1/2" NPT conduit entries facilitate wiring in the field and for additional ancillary pilot valve connections
- Captive cover bolts remain intact during wiring to prevent loss
- Stainless Steel trim and mounting hardware
- Rugged and Compact design