1-CHANNEL ISO GATE DRIVER WITH M
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 5380-NSI6601MC-DSPRTR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5700 volts |