H-BRIDGE BRUSHED DC MOTOR DRIVER
| DigiKey | |
|---|---|
| Product Category | DC Motor Drives |
| Product Number | 5380-NSD7312A-DHSPRTR-ND |
| Product Name | Motor Drivers, Controllers |
| Motor / System | DC Brushed |
| Configuration | PCB Mount; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |
| AC Input | 5 to 40 volts |