2-CHANNEL LOW SIDE GATE DRIVER
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 5380-NSD1026V-Q1HSPRTR-ND |
| Product Name | Gate Drivers |
| Driver Type | Low-side |
| Output Configuration | Noninverting |
| Output Current | 5 amps |
| Supply Voltage | 5 to 26 volts |
| Rise Time | 9 ns |