2.44GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.4835GHz 7dBi RP-SMA Male Connector Mount
2.44GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.4835GHz 7dBi RP-SMA Male Connector Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 3649-AN_W415-ND | AN_W415 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Wi-Fi | Wi-Fi |
| Primary Frequency Range | 2440.0 MHz | |
| Gain | 7 dB |