5G 6-IN-1 COMBO ANTENNA 4X4MIMO
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3649-AN_MASTER_CUBIC_4C2W-LP-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 4G, 5G, Wi-Fi |
| Primary Frequency Range | 4300.0 MHz |
| Gain | 4 to 6 dB |
| VSWR | 1.5 to 3 :1 |
Vertical