3.7GHz 4G, 5G, LTE RF Antenna 1.4GHz ~ 6GHz 3.5dBi SMA
3.7GHz 4G, 5G, LTE RF Antenna 1.4GHz ~ 6GHz 3.5dBi SMA
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 3649-AN_MASTER_A04B-ND | AN_MASTER_A04B |
| Product Name | RF Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, LTE | 4G, 5G, LTE |
| Primary Frequency Range | 3700.0 MHz | |
| Gain | 3.5 dB |