MASWELL 5G/4G/LTE+GNSS PANEL MIM
1.575GHz, 3.3GHz 4G, 5G, GPS, LTE Panel RF Antenna 1.572GHz ~ 1.578GHz, 600MHz ~ 6GHz 6dBi, 6dBi SMA Adhesive, Magnetic, Screw
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 3649-AN_MASTER_001-4-ND | AN_MASTER_001-4 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; GPS; 4G, 5G, GPS, LTE | 4G, 5G, GPS, LTE |
| Primary Frequency Range | 1575.0 to 3300.0 MHz | |
| Gain | 6 dB | |
| VSWR | 2 :1 |