5 COMBO MIMO+GNSS+WIFI7 HIGHPREC
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3649-AN_COMBO_607-2C2W1GN-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; GPS; 5G, GNSS, Wi-Fi |
| Primary Frequency Range | 788.5 to 5412.0 MHz |
| Gain | 3 dB |
| VSWR | 2 :1 |