3.4GHz 3G, 4G, 5G, LTE, Wi-Fi Flat Patch RF Antenna 800MHz ~ 6GHz 2.5dBi IPEX4 Surface Mount
3.4GHz 3G, 4G, 5G, LTE, Wi-Fi Flat Patch RF Antenna 800MHz ~ 6GHz 2.5dBi IPEX4 Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 3649-AN.5G.INT1.100.IP4-ND | AN.5G.INT1.100.IP4 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, 5G, LTE, Wi-Fi | 3G, 4G, 5G, LTE, Wi-Fi |
| Primary Frequency Range | 3400.0 MHz | |
| Gain | 2.5 dB | |
| VSWR | 2 :1 |