DIODE ZENER 24V 500MW SOD80
DIODE ZENER 24V 500MW SOD80
DIODE ZENER 24V 500MW SOD80
Diode, Zener, 0.50W, 24.0V, ±5%, MiniMELF Glass (SOD-80)
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 4786-ZMM5252BCT-ND | 1602-ZMM5252B |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | 175 C (347 F) |