Bridge Rectifier, General Purpose, 1.5A, 200V, WOB
BRIDGE RECT 1PHASE 200V 1.5A WOB
BRIDGE RECTIFIER, GENERAL PURPOS
| New Yorker Electronics Co., Inc. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1602-W02G | 4786-W02G-ND | W02G |
| Product Name | General Purpose Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Package | WOB | 4-Circular, WOB | 4-Circular, WOB |
| VRRM | 200 volts | ||
| IF | 1500 mA | ||
| Rectifier Configuration / Technology | Bridge |