Good-Ark Semiconductor N-Channel MOSFETs SSF7320

Description
MOSFET, N-Ch, Single, 0.8A, 20V, SOT-723
Request a Quote Datasheet
Description
MOSFET, N-Ch, Single, 0.8A, 20V, SOT-723
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel MOSFETs - 1602-SSF7320 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
N-Channel MOSFETs
1602-SSF7320
N-Channel MOSFETs 1602-SSF7320
MOSFET, N-Ch, Single, 0.8A, 20V, SOT-723

MOSFET, N-Ch, Single, 0.8A, 20V, SOT-723

Supplier's Site Datasheet
Single FETs, MOSFETs - 4786-SSF7320TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4786-SSF7320TR-ND
Single FETs, MOSFETs 4786-SSF7320TR-ND
MOSFET, N-CH, SINGLE, 0.8A, 20V,

MOSFET, N-CH, SINGLE, 0.8A, 20V,

Buy Now Datasheet
Single FETs, MOSFETs - 4786-SSF7320CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4786-SSF7320CT-ND
Single FETs, MOSFETs 4786-SSF7320CT-ND
MOSFET, N-CH, SINGLE, 0.8A, 20V,

MOSFET, N-CH, SINGLE, 0.8A, 20V,

Buy Now Datasheet
Single FETs, MOSFETs - 4786-SSF7320DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4786-SSF7320DKR-ND
Single FETs, MOSFETs 4786-SSF7320DKR-ND
MOSFET, N-CH, SINGLE, 0.8A, 20V,

MOSFET, N-CH, SINGLE, 0.8A, 20V,

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSF7320
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSF7320
MOSFET, N-CH, SINGLE, 0.8A, 20V

MOSFET, N-CH, SINGLE, 0.8A, 20V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1602-SSF7320 4786-SSF7320TR-ND SSF7320
Product Name N-Channel MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFB8405-071 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO22
Packing Method Tube; Tube
View Details
2 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor - QPD0020 - Qorvo
Specs
Transistor Technology / Material DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor
Package Type QFN
Power Gain 18.8 dB
View Details