MOSFET 2N-CH 60V 3.5A 8SOP Product overview: SSF6670 from Good Ark Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SSF6670 can be used for catalog matching and distributor lookup.
MOSFET, N-Ch, Dual, 3.5A, 60V, SOP-8
MOSFET 2N-CH 60V 3.5A 8SOP
MOSFET 2N-CH 60V 3.5A 8SOP
MOSFET 2N-CH 60V 3.5A 8SOP
MOSFET 2N-CH 60V 3.5A 8SOP
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 289-SSF6670 | 1602-SSF6670 | 4786-SSF6670CT-ND | SSF6670 |
| Product Name | 60V 3.5A MOSFET Transistor | N-Channel MOSFETs | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 175 C (-67 to 347 F) | |||
| Package Type | Tape & Reel (TR) | SOP-8 | "8-SOIC (0.154"", 3.90mm Width)" | |
| Packing Method | Tape & Reel (TR) | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |