The SSF6014D is a 60V N-channel MOSFET designed for power switching, PWM, load switching, and general-purpose applications. It is packaged in a TO-252 (DPAK) case with dimensions of 5.50 mm by 6.80 mm. The device has a continuous drain current of 60 A at 25°C and an on-resistance of 12 mΩ (typical) at 10 V gate voltage. It supports a maximum junction temperature of 175°C and has a single-pulse avalanche energy rating of 235 mJ. The gate charge is 45 nC, with a reverse recovery time of 33 ns for the integrated body diode. The part meets standard thermal and electrical specifications for surface-mount power applications, with junction-to-case thermal resistance of 1.31 °C/W.
Trans MOSFET N-CH 60V 60A 3-Pin(2+Tab) DPAK Product overview: SSF6014D from Good Ark Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSF6014D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SSF6014D |
| Product Name | 60V 60A DPAK MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |