MOSFET, P-CH, SINGLE, -12A, -30V
MOSFET, P-CH, SINGLE, -12A, -30V
MOSFET, P-CH, SINGLE, -12A, -30V
MOSFET, P-CH, SINGLE, -12A, -30V Product overview: SSF3611E from Good Ark Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12A, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12A, -30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSF3611E can be used for catalog matching and distributor lookup.
MOSFET, P-Ch, Single, -12A, -30V, SOP-8
MOSFET, P-CH, SINGLE, -12A, -30V
| DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 4786-SSF3611ETR-ND | 278-SSF3611E | 1602-SSF3611E | SSF3611E |
| Product Name | Single FETs, MOSFETs | -12A -30V MOSFET Transistor | P-Channel MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOP-8 | 3224 pF @ 15 V |
| PD | 2000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) |