Good-Ark Semiconductor Single FETs, MOSFETs SSF3341

Description
MOSFET P-CH 30V 4.4A TO236-3
Request a Quote Datasheet
Description
MOSFET P-CH 30V 4.4A TO236-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 4786-SSF3341CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4786-SSF3341CT-ND
Single FETs, MOSFETs 4786-SSF3341CT-ND
MOSFET P-CH 30V 4.4A TO236-3

MOSFET P-CH 30V 4.4A TO236-3

Buy Now Datasheet
Single FETs, MOSFETs - 4786-SSF3341DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4786-SSF3341DKR-ND
Single FETs, MOSFETs 4786-SSF3341DKR-ND
MOSFET P-CH 30V 4.4A TO236-3

MOSFET P-CH 30V 4.4A TO236-3

Buy Now Datasheet
Single FETs, MOSFETs - 4786-SSF3341TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4786-SSF3341TR-ND
Single FETs, MOSFETs 4786-SSF3341TR-ND
MOSFET P-CH 30V 4.4A TO236-3

MOSFET P-CH 30V 4.4A TO236-3

Buy Now Datasheet
Singapore, Singapore
-4.2A MOSFET Transistor
278-SSF3341
-4.2A MOSFET Transistor 278-SSF3341
MOSFET, P-CH, SINGLE, -4.2A, -30 Product overview: SSF3341 from Good Ark Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSF3341 can be used for catalog matching and distributor lookup.

MOSFET, P-CH, SINGLE, -4.2A, -30 Product overview: SSF3341 from Good Ark Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSF3341 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
P-Channel MOSFETs - 1602-SSF3341 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
P-Channel MOSFETs
1602-SSF3341
P-Channel MOSFETs 1602-SSF3341
MOSFET, P-Ch, Single, -4.2A, -30V, SOT-23

MOSFET, P-Ch, Single, -4.2A, -30V, SOT-23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSF3341 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSF3341
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSF3341
MOSFET, P-CH, SINGLE, -4.2A, -30

MOSFET, P-CH, SINGLE, -4.2A, -30

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 4786-SSF3341CT-ND 278-SSF3341 1602-SSF3341 SSF3341
Product Name Single FETs, MOSFETs -4.2A MOSFET Transistor P-Channel MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23
PD 1400 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7379QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details