MOSFET N/P-CH 20V 0.8A SOT563
MOSFET N/P-CH 20V 0.8A SOT563
MOSFET N/P-CH 20V 0.8A SOT563
MOSFET, N+P, Dual, 0.8 -0.4A, 20 -20V, SOT-563
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 4786-SSF2120YCT-ND | 1602-SSF2120Y |
| Product Name | FET, MOSFET Arrays | N+P Channel MOSFETs |
| Package Type | SOT-563, SOT-666 | SOT-563 |