Good-Ark Semiconductor Single Diodes SK3B

Description
RECTIFIER, SCHOTTKY, 3A, 100V, D
Request a Quote Datasheet
Description
RECTIFIER, SCHOTTKY, 3A, 100V, D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4786-SK3BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4786-SK3BCT-ND
Single Diodes 4786-SK3BCT-ND
RECTIFIER, SCHOTTKY, 3A, 100V, D

RECTIFIER, SCHOTTKY, 3A, 100V, D

Buy Now Datasheet
Single Diodes - 4786-SK3BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4786-SK3BTR-ND
Single Diodes 4786-SK3BTR-ND
DIODE SCHOTTKY 100V 3A DO214AB

DIODE SCHOTTKY 100V 3A DO214AB

Buy Now Datasheet
Single Diodes - 4786-SK3BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4786-SK3BDKR-ND
Single Diodes 4786-SK3BDKR-ND
DIODE SCHOTTKY 100V 3A DO214AB

DIODE SCHOTTKY 100V 3A DO214AB

Buy Now Datasheet
Schottky Rectifiers - 1602-SK3B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Schottky Rectifiers
1602-SK3B
Schottky Rectifiers 1602-SK3B
Rectifier, Schottky, 3A, 100V, DO-214AB (SMC)

Rectifier, Schottky, 3A, 100V, DO-214AB (SMC)

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SK3B - 1250221-SK3B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK3B
1250221-SK3B
Diodes, Rectifiers - Single - SK3B 1250221-SK3B
Manufacturer: GOOD-ARK Electronics Win Source Part Number: 1250221-SK3B Manufacturer Homepage: www.goodark.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: GOOD-ARK Electronics
Win Source Part Number: 1250221-SK3B
Manufacturer Homepage: www.goodark.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 3A 100V Diode and Rectifier - 280-SK3B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 100V Diode and Rectifier
280-SK3B
Schottky 3A 100V Diode and Rectifier 280-SK3B
RECTIFIER, SCHOTTKY, 3A, 100V, D Product overview: SK3B from Good Ark Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK3B can be used for catalog matching and distributor lookup.

RECTIFIER, SCHOTTKY, 3A, 100V, D Product overview: SK3B from Good Ark Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK3B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 4786-SK3BCT-ND 1602-SK3B 1250221-SK3B 280-SK3B
Product Name Single Diodes Schottky Rectifiers Diodes, Rectifiers - Single - SK3B Schottky 3A 100V Diode and Rectifier
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data