Rectifier, Schottky, 1A, 60V, DO-214AC (SMA)
RECTIFIER, SCHOTTKY, 1A, 60V, DO
DIODE SCHOTTKY 60V 1A DO214AC
DIODE SCHOTTKY 60V 1A DO214AC
RECTIFIER, SCHOTTKY, 1A, 60V, DO
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 1602-SK16 | 4786-SK16CT-ND | SK16 |
| Product Name | Schottky Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SMA; DO-214AC (SMA) | ||
| VRRM | 60 volts | ||
| IF | 1000 mA |