Good-Ark Semiconductor Single FETs, MOSFETs S3134K

Description
MOSFET, N-CH, SINGLE, 0.75A, 20V
Request a Quote Datasheet
Description
MOSFET, N-CH, SINGLE, 0.75A, 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 4786-S3134KCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4786-S3134KCT-ND
Single FETs, MOSFETs 4786-S3134KCT-ND
MOSFET, N-CH, SINGLE, 0.75A, 20V

MOSFET, N-CH, SINGLE, 0.75A, 20V

Buy Now Datasheet
Single FETs, MOSFETs - 4786-S3134KDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4786-S3134KDKR-ND
Single FETs, MOSFETs 4786-S3134KDKR-ND
MOSFET, N-CH, SINGLE, 0.75A, 20V

MOSFET, N-CH, SINGLE, 0.75A, 20V

Buy Now Datasheet
Single FETs, MOSFETs - 4786-S3134KTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4786-S3134KTR-ND
Single FETs, MOSFETs 4786-S3134KTR-ND
MOSFET, N-CH, SINGLE, 0.75A, 20V

MOSFET, N-CH, SINGLE, 0.75A, 20V

Buy Now Datasheet
N-Channel MOSFETs - 1602-S3134K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
N-Channel MOSFETs
1602-S3134K
N-Channel MOSFETs 1602-S3134K
MOSFET, N-Ch, Single, 0.75A, 20V, SOT-723

MOSFET, N-Ch, Single, 0.75A, 20V, SOT-723

Supplier's Site Datasheet
Single FETs, MOSFETs - S3134K - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
S3134K
Single FETs, MOSFETs S3134K
MOSFET, N-CH, SINGLE, 0.75A, 20V

MOSFET, N-CH, SINGLE, 0.75A, 20V

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - S3134K - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
S3134K
Discrete Semiconductor Products - Transistors - FETs, MOSFETs S3134K
MOSFET, N-CH, SINGLE, 0.75A, 20V

MOSFET, N-CH, SINGLE, 0.75A, 20V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 4786-S3134KCT-ND 1602-S3134K S3134K S3134K
Product Name Single FETs, MOSFETs N-Channel MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT-723 SOT-723 SOT-723
V(BR)DSS 20 volts 20 volts
IDSS 750 milliamps 750 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers