Rectifier, Ultra-Fast/High Efficiency, Dual, 20A, 600V, ITO-220-AB
DIODE ARRAY GP 600V 20A ITO220AB
DIODE ARRAY GP 600V 20A ITO220AB Product overview: MUR2060FCT from Good Ark Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR2060FCT can be used for catalog matching and distributor lookup.
Manufacturer: GOOD-ARK Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081152-MUR2060FCT
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Schedule B: 8541100080, 8541100080
| New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diodes |
| Product Number | 1602-MUR2060FCT | 4786-MUR2060FCT-ND | 286-MUR2060FCT | 1081152-MUR2060FCT |
| Product Name | High Efficiency Rectifiers | Diode Arrays | 600V 20A Diode and Rectifier | OEM Parts - OEM Parts (M - N) - MUR2060FCT |
| Package | TO-220; ITO-220-AB | TO-220; TO-220-3 Full Pack, Isolated Tab | Tube | |
| VRRM | 600 volts | |||
| IF | 20000 mA |