Rectifier, Super Fast, Dual, 20A, 200V, TO-220-AB
DIODE ARRAY GP 200V 10A TO-220AB
DIODE ARRAY GP 200V 10A TO220AB Product overview: MUR2020CT from Good Ark Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR2020CT can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 200V 10A TO220AB
| New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1602-MUR2020CT | 4786-MUR2020CT-ND | 286-MUR2020CT | MUR2020CT |
| Product Name | Super Fast Rectifiers | Diode Arrays | 200V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; TO-220-AB | TO-220; TO-220-3 | Tube | |
| VRRM | 200 volts | |||
| IF | 20000 mA | |||
| Arrangement | Common Catode |