DIODE ARRAY GP 400V 10A TO-220AB
Manufacturer: GOOD-ARK Electronics
Win Source Part Number: 1228468-MUR1040CT
Manufacturer Homepage: www.goodark.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
RECTIFIER, SUPER FAST, 10A, 400V Product overview: MUR1040CT from Good Ark Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR1040CT can be used for catalog matching and distributor lookup.
Rectifier, Super Fast, 10A, 400V, TO-220-AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 4786-MUR1040CT-ND | 1228468-MUR1040CT | 286-MUR1040CT | 1602-MUR1040CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MUR1040CT | 10A 400V Diode and Rectifier | Super Fast Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Package | TO-220; TO-220-3 | Tube | TO-220; TO-220-AB |