DIODE ZENER 36V 500MW SOD123
DIODE ZENER 36V 500MW SOD123
DIODE ZENER 36V 500MW SOD123
Diode, Zener, 0.5W, 36V, SOD-123
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 4786-MMSZ5258BTR-ND | 1602-MMSZ5258B |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) |