Diode, Zener, 0.20W, 18.0V, ±5%, SOD-323
DIODE ZENER 18V 200MW SOD323
DIODE ZENER 18V 200MW SOD323
DIODE ZENER 18V 200MW SOD323
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1602-MMSZ5248BS | 4786-MMSZ5248BSCT-ND |
| Product Name | Zener Diodes | Single Zener Diodes |
| Package | SOD-323; SOD-323 |