Diode, Zener, 0.5W, 6.8V, SOD-123
DIODE ZENER 6.8V 500MW SOD123
DIODE ZENER 6.8V 500MW SOD123
DIODE ZENER 6.8V 500MW SOD123
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1602-MMSZ5235B | 4786-MMSZ5235BDKR-ND |
| Product Name | Zener Diodes | Single Zener Diodes |
| Package | SOD-123; SOD-123 |