DIODE ZENER 43V 500MW SOT23
DIODE ZENER 43V 500MW SOT23
DIODE ZENER 43V 500MW SOT23
Diode, Zener, 0.50W, 43.0V, ±5%, SOT-23
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 4786-MMBZ5260BTR-ND | 1602-MMBZ5260B |
| Product Name | Single Zener Diodes | Zener Diodes |
| Package | SOT23; SOT-23 |