Diode, Zener, 0.50W, 8.2V, ±5%, SOD-123
DIODE ZENER 8.2V 500MW SOT23
DIODE ZENER 8.2V 500MW SOT23
DIODE ZENER 8.2V 500MW SOT23
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1602-MMBZ5237B | 4786-MMBZ5237BTR-ND |
| Product Name | Zener Diodes | Single Zener Diodes |
| Package | SOD-123; SOD-123 |