Rectifier, Schottky, Dual, 10A, 100V, TO-252 (DPAK)
DIODE ARRAY SCHOT 100V 10A TO252
DIODE ARRAY SCHOT 100V 10A TO252
DIODE ARRAY SCHOT 100V 10A TO252
DIODE ARR SCHOTT 100V 10A TO252
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1602-MBRD10100CT | 4786-MBRD10100CT-ND | MBRD10100CT |
| Product Name | Schottky Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DPAK; TO-252 (DPAK) | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | |
| VRRM | 100 volts | ||
| IF | 10000 mA | ||
| Arrangement | Common Catode |